Ground spur gear with module 1.5, 100 teeth, and 35 mm finished bore, featuring a pitch diameter of 150 mm, outside diameter of 153 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear uses S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC, operates at a 20° pressure angle, and meets JIS Grade N7 precision (JIS B1702-1:1998). A keyway of 10 mm width by 3.3 mm depth is provided, consistent with JIS B1301 Js9 tolerance. Backlash is specified as 0.12-0.20 mm for meshing pairs. The design prohibits secondary operations on the tooth area due to induction hardening. Set screw is included with allowable torque of 2.27 N·m. Weight is 2.27 kg.
Module 1.5, 100 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-100J35 | KSSG1.5-100J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |