KSSG1.5-100J32 is a ground spur gear with module 1.5, 32 teeth, and a 10 mm x 3.3 mm keyway. It has a bore diameter of 70 mm, pitch diameter of 100 mm, outside diameter of 150 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.12~0.20 mm for a pair in mesh. Secondary operations on the tooth area are prohibited due to induction hardening. The part includes a set screw and is not black oxide coated on reworked areas.
Module 1.5, 100 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-100J32 | KSSG1.5-100J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |