KSSG1.5-100J28 is a ground spur gear with a module of 1.5, 28 teeth, and a finished bore diameter of 70 mm. It has a pitch diameter of 100 mm, an outside diameter of 150 mm, a face width of 15 mm, a hub width of 14 mm, and a total length of 29 mm. The keyway is 8 mm wide by 3.3 mm deep. The gear is made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. It meets JIS grade N7 precision (JIS B1702-1: 1998) and has a standard 20° pressure angle. Backlash is specified as 0.12 to 0.20 mm. The gear includes a set screw and is not subject to secondary operations on the tooth area due to heat treatment. The hub features a tapped hole with a set screw included.
Module 1.5, 100 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-100J28 | KSSG1.5-100J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |