KSSG1.5-100J25 is a ground spur gear with a module of 1.5, 25 teeth, and a 25 mm finished bore. It has a pitch diameter of 150 mm, an outside diameter of 153 mm, a face width of 15 mm, a hub width of 14 mm, and a total length of 29 mm. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC. Precision complies with JIS grade N7 (JIS B1702-1:1998). Theoretical backlash is 0.12~0.20 mm. A set screw is included, with an allowable torque of 2.38 N·m. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1.5, 100 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-100J25 | KSSG1.5-100J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |