KSSG1-48J14 is a module 1, 14-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a 14mm bore, 5 x 2.3mm keyway, and an M4 set screw. It has a pitch diameter of 48mm, outside diameter of 50mm, face width of 8mm, hub width of 10mm, and total length of 18mm. Allowable torque is 0.14 N·m (0.14 kgf·m), with backlash ranging from 0.08 to 0.16mm. Precision meets JIS grade N7 (JIS B1702-1:1998). No secondary operations are permitted on tooth areas due to surface hardening.
Module 1, 48 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-48J14 | KSSG1-48J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |