Module 1 ground spur gear with 12 teeth, 12 mm bore, 48 mm pitch diameter, 50 mm outside diameter, 8 mm face width, 10 mm hub width, 18 mm total length, keyway 4 x 1.8 mm, M4 set screw, allowable torque of 0.16 N·m, backlash of 0.08~0.16 mm, and weight of 1.26 kg. Made from S45C with induction hardened tooth surfaces (50~60 HRC), JIS grade N7 precision, and standard full-depth 20° pressure angle teeth.
Module 1, 48 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-48J12 | KSSG1-48J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |