KSSG1-48 is a module 1, 48-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces with a hardness of 50~60HRC. It has a plain bore, 30mm hub diameter, 48mm pitch diameter, 50mm outside diameter, 8mm face width, and 10mm hub width. The gear adheres to JIS grade N7 precision (JIS B1702-1:1998) and has a 20° pressure angle. Allowable torque is 0.16 N·m (0.016 kgf·m) with theoretical backlash of 0.08~0.16 mm. It includes no keyway or set screw. Secondary operations on tooth areas are prohibited due to hardening.
Module 1, 48 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-48 | KSSG1-48 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |