QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-45J18

Description
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-45J18 is a module 1, 18-tooth ground spur gear with a 18 mm bore, 30 mm hub diameter, 45 mm pitch diameter, 50 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It features a 6 x 2.8 mm keyway, an M5 set screw, and has an allowable torque of 0.12 N·m (0.012 kgf·m) with a backlash of 0.08~0.16 mm. The gear is made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), meets JIS grade N7 precision (JIS B1702-1:1998), and has a standard full-depth tooth profile at 20° pressure angle.

Datasheet Summary
Powered by GS/AI

KSSG1-45J18 is a module 1, 18-tooth ground spur gear with a 18 mm bore, 30 mm hub diameter, 45 mm pitch diameter, 50 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It features a 6 x 2.8 mm keyway, an M5 set screw, and has an allowable torque of 0.12 N·m (0.012 kgf·m) with a backlash of 0.08~0.16 mm. The gear is made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), meets JIS grade N7 precision (JIS B1702-1:1998), and has a standard full-depth tooth profile at 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-45J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-45J18
Metal Spur Gears (metric) KSSG1-45J18
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore - KSSG1-45J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore
KSSG1-45J18
Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore KSSG1-45J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-45J18 KSSG1-45J18
Product Name Metal Spur Gears (metric) Module 1, 45 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK KS4-30J45, Module 4, 30 Tooth, Alloy Steel Spur Gears - ks4-30j45 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5217039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details