KSSG1-45J10 is a module 1, ground spur gear with 10 teeth, a 4 mm clear bore, and an M4 set screw, designed for precision applications. It has a pitch diameter of 45 mm, an outside diameter of 47 mm, a face width of 8 mm, and a total length of 18 mm. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), complies with JIS grade N7 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.08-0.16 mm. Allowable torque is 0.14 N·m. Keyway dimensions are 4 mm × 1.8 mm per JIS B1301.
Module 1, 45 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-45J10 | KSSG1-45J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |