KSSG1-45 is a module 1, ground spur gear with 45 teeth, plain bore, and a 30 mm bore diameter. It has a pitch diameter of 45 mm, outside diameter of 47 mm, face width of 8 mm, and total length of 18 mm. The gear is made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), adheres to JIS grade N7 precision (JIS B1702-1:1998), and has a 20° pressure angle. Allowable torque is 0.14 N·m, and backlash is 0.08~0.16 mm. No keyway or set screw is included in this variant. Secondary operations on tooth areas are prohibited due to hardness treatment.
Module 1, 45 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-45 | KSSG1-45 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |