QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-44J16

Description
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-44J16 is a ground spur gear from the KSSG Series, module 1, with 44 teeth and a 16 mm bore. It has a 44 mm outside diameter, 18 mm face width, and a 4 mm hub width. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, a 20° pressure angle, and standard full-depth teeth. Precision is JIS grade N7 (JIS B1702-1:1998). Backlash is 0.08-0.16 mm, allowable torque is 11.1 N·m (1.13 kgf·m), and the keyway is 5 mm wide by 3 mm deep with a set screw. No secondary operations are permitted on the hardened tooth area.

Datasheet Summary
Powered by GS/AI

KSSG1-44J16 is a ground spur gear from the KSSG Series, module 1, with 44 teeth and a 16 mm bore. It has a 44 mm outside diameter, 18 mm face width, and a 4 mm hub width. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, a 20° pressure angle, and standard full-depth teeth. Precision is JIS grade N7 (JIS B1702-1:1998). Backlash is 0.08-0.16 mm, allowable torque is 11.1 N·m (1.13 kgf·m), and the keyway is 5 mm wide by 3 mm deep with a set screw. No secondary operations are permitted on the hardened tooth area.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-44J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-44J16
Metal Spur Gears (metric) KSSG1-44J16
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore - KSSG1-44J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore
KSSG1-44J16
Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore KSSG1-44J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-44J16 KSSG1-44J16
Product Name Metal Spur Gears (metric) Module 1, 44 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.4, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details