KSSG1-44 is a module 1, 44-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a plain bore, 30 mm hub diameter, 44 mm pitch diameter, 46 mm outside diameter, 18 mm face width, 6 mm hub width, and 8.5 mm total length. It includes a keyway (5 mm width x 5 mm depth) and a set screw. The allowable torque is 11.1 N·m (1.13 kgf·m), with backlash between 0.08 and 0.16 mm, and a weight of 1.44 kg. It meets JIS grade N7 precision (JIS B1702-1: 1998). Secondary operations on the tooth surface are prohibited due to induction hardening.
Module 1, 44 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-44 | KSSG1-44 |
| Product Name | Metal Spur Gears (metric) | Module 1, 44 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |