QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-42J18

Description
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG Series ground spur gears are precision steel gears with a module of 1, 20° pressure angle, and S45C material with induction-hardened tooth surfaces rated at 50~60 HRC. The KSSG1-42J variant has 42 teeth, a 30 mm pitch diameter, 44 mm outside diameter, 18 mm face width, 10 mm hub width, and 44 mm total length, with an 18 mm finished bore, a 5 mm keyway (5x5 mm), and a single set screw. Allowable torque is 10.5 N·m (1.07 kgf·m), and backlash is 0.08~0.16 mm. The gear meets JIS grade N7 precision (JIS B1702-1: 1998). Secondary operations on tooth surfaces are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG Series ground spur gears are precision steel gears with a module of 1, 20° pressure angle, and S45C material with induction-hardened tooth surfaces rated at 50~60 HRC. The KSSG1-42J variant has 42 teeth, a 30 mm pitch diameter, 44 mm outside diameter, 18 mm face width, 10 mm hub width, and 44 mm total length, with an 18 mm finished bore, a 5 mm keyway (5x5 mm), and a single set screw. Allowable torque is 10.5 N·m (1.07 kgf·m), and backlash is 0.08~0.16 mm. The gear meets JIS grade N7 precision (JIS B1702-1: 1998). Secondary operations on tooth surfaces are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-42J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-42J18
Metal Spur Gears (metric) KSSG1-42J18
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore - KSSG1-42J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore
KSSG1-42J18
Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore KSSG1-42J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-42J18 KSSG1-42J18
Product Name Metal Spur Gears (metric) Module 1, 42 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 70 Tooth Brass Spur Gear - A 1B 2MY03070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details