KSSG1-42J16 is a Module 1, 42-tooth ground spur gear with a 16 mm bore, hub diameter of 30 mm, outside diameter of 44 mm, face width of 18 mm, and hub width of 10 mm. It has a keyway of 5 mm width by 5 mm depth, a set screw for shaft retention, and an allowable torque of 10.5 N·m (1.07 kgf·m). Backlash is 0.08-0.16 mm and weight is 1.4 kg. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade JIS N7 (JIS B1702-1:1998), and 20° pressure angle. No secondary operations are permitted on the hardened tooth areas.
Module 1, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-42J16 | KSSG1-42J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |