QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-42J14

Description
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG Series ground spur gears, module 1, with 42 teeth, 14 mm bore diameter, 42 mm pitch diameter, 46 mm outside diameter, 18 mm face width, and 10 mm hub width. Made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7 per JIS B1702-1:1998, 20° pressure angle, standard full-depth teeth, and allowable torque of 10.5 N·m. Includes a set screw. Secondary operations on teeth are prohibited due to hardening.

Datasheet Summary
Powered by GS/AI

KSSG Series ground spur gears, module 1, with 42 teeth, 14 mm bore diameter, 42 mm pitch diameter, 46 mm outside diameter, 18 mm face width, and 10 mm hub width. Made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7 per JIS B1702-1:1998, 20° pressure angle, standard full-depth teeth, and allowable torque of 10.5 N·m. Includes a set screw. Secondary operations on teeth are prohibited due to hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-42J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-42J14
Metal Spur Gears (metric) KSSG1-42J14
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore - KSSG1-42J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore
KSSG1-42J14
Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore KSSG1-42J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-42J14 KSSG1-42J14
Product Name Metal Spur Gears (metric) Module 1, 42 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
KHK SSCP15-30J60, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30j60 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details