The KSSG1-42 is a metric ground spur gear with a module of 1, 42 teeth, a pitch diameter of 42 mm, an outside diameter of 44 mm, a face width of 18 mm, a hub width of 18 mm, and a total length of 44 mm. It has a plain bore with a keyway of 5 mm width × 5 mm depth and is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. The gear meets JIS grade N7 precision (JIS B1702-1:1998), has a 20° pressure angle, and an allowable torque of 10.5 N·m (1.07 kgf·m). Backlash is specified as 0.08-0.16 mm. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1, 42 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-42 | KSSG1-42 |
| Product Name | Metal Spur Gears (metric) | Module 1, 42 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |