KSSG1-40 is a module 1, 40-tooth ground spur gear with a plain bore, 30 mm bore diameter, 40 mm pitch diameter, 42 mm outside diameter, 18 mm face width, and 10 mm hub width. It features a 12x8 mm keyway, two M5 set screws, and an allowable torque of 9.83 N·m (1.00 kgf·m). Backlash is specified as 0.08~0.16 mm, and the gear is made of S45C steel with induction-hardened tooth surfaces (50~60 HRC). Precision meets JIS grade N7 (JIS B1702-1:1998). Secondary operations on tooth areas are prohibited due to hardening.
Module 1, 40 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-40 | KSSG1-40 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |