KSSG1-38J16 is a module 1, 38-tooth ground spur gear from the KSSG series, featuring a 16 mm finished bore, 38 mm pitch diameter, 40 mm outside diameter, 8 mm face width, and a 10 mm hub width. It has a 5.5 mm wide by 5.5 mm deep keyway, a set screw for shaft retention, and an allowable torque of 9.21 N·m (0.94 kgf·m) with backlash of 0.08-0.16 mm. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), meets JIS grade N7 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. Secondary operations on the tooth area are prohibited due to heat treatment.
Module 1, 38 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-38J16 | KSSG1-38J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 38 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |