KSSG Series ground spur gears are precision steel gears with a module of 1, 20° pressure angle, and S45C material with induction-hardened tooth surfaces reaching 50-60 HRC. The KSSG1-38J10 variant has a 38-tooth count, 30 mm bore diameter, 38 mm pitch diameter, 40 mm outside diameter, 8 mm face width, 18 mm hub width, and 44 mm total length, with a 5 mm wide × 5 mm deep keyway and a set screw. It has an allowable torque of 9.21 N·m (0.94 kgf·m) and backlash of 0.08-0.16 mm. The gear meets JIS grade N7 precision (JIS B1702-1:1998). Secondary operations on tooth surfaces are prohibited due to induction hardening.
Module 1, 38 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-38J10 | KSSG1-38J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 38 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |