KSSG Series ground spur gears are precision metal gears with module 1, 36 teeth, and a 15 mm bore. The gear has a pitch diameter of 36 mm, outside diameter of 38 mm, face width of 10 mm, and hub width of 18 mm. Total length is 55 mm, with a keyway size of 5 mm width x 5 mm depth and a set screw for shaft retention. Allowable torque is 8.59 N·m (0.88 kgf·m). Backlash is 0.08 to 0.16 mm. Material is S45C with induction-hardened tooth surfaces at 50-60 HRC. Precision complies with JIS grade N7 (JIS B1702-1: 1998). Secondary operations on tooth areas are prohibited due to hardening. The J suffix indicates J Series, available on request.
Module 1, 36 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-36J15 | KSSG1-36J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |