The KSSG series consists of module 1, ground spur gears made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), a 20° pressure angle, and standard full-depth teeth. The precision grade is JIS N7 (JIS B1702-1:1998) for standard models and equivalent to S1 for J series variants. Available tooth counts range from 15 to 120. The KSSG1-36J14 part corresponds to a 36-tooth gear with a 14 mm bore, 25 mm hub diameter, 36 mm pitch diameter, 38 mm outside diameter, 8 mm face width, 5 mm hub width, and 18 mm total length, featuring a 5 mm wide by 5 mm deep standard keyway and a set screw. It has an allowable torque of 8.59 N·m (0.88 kgf·m) and a backlash of 0.08~0.16 mm. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1, 36 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-36J14 | KSSG1-36J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |