KSSG Series ground spur gears are module 1, straight-toothed metal gears made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), complying with JIS grade N7 precision (JIS B1702-1:1998). The part KSSG1-36J12 corresponds to the 36-tooth variant with a 12 mm bore, 36 mm pitch diameter, 38 mm outside diameter, 18 mm face width, 5 mm hub width, and 10 mm total length, featuring a keyway of 8 mm width by 5 mm depth and a single set screw. Allowable torque is 8.59 N·m (0.88 kgf·m), with backlash of 0.08~0.16 mm and weight of 0.98 kg. Secondary operations on tooth surfaces are prohibited due to induction hardening.
Module 1, 36 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-36J12 | KSSG1-36J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |