KSSG Series ground spur gears are metric gears made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), 20° pressure angle, and full-depth teeth. The KSSG1-35J10 is a Module 1, 35-tooth gear with a 10mm bore, 35mm pitch diameter, 37mm outside diameter, 18mm face width, and a keyway sized 5x5mm. It has an allowable torque of 8.28 N·m (0.84 kgf·m) and backlash of 0.08~0.16 mm. Precision is rated at JIS grade N7 (JIS B1702-1:1998). The J-Series variant includes a set screw and is available-on-request
Module 1, 35 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-35J10 | KSSG1-35J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |