QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-34J15

Description
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1-34J15 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, featuring 34 teeth and a finished bore of 15mm. It is constructed from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear has a standard full depth tooth design and a pressure angle of 20 degrees, ensuring compatibility with various applications. The product is classified under JIS grade N7, indicating high precision. It is important to note that secondary operations on the tooth areas are not permitted due to the induction hardening process. This gear is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The KSSG1-34J15 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, featuring 34 teeth and a finished bore of 15mm. It is constructed from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear has a standard full depth tooth design and a pressure angle of 20 degrees, ensuring compatibility with various applications. The product is classified under JIS grade N7, indicating high precision. It is important to note that secondary operations on the tooth areas are not permitted due to the induction hardening process. This gear is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-34J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-34J15
Metal Spur Gears (metric) KSSG1-34J15
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSG1-34J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSG1-34J15
Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSG1-34J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-34J15 KSSG1-34J15
Product Name Metal Spur Gears (metric) Module 1, 34 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
KHK KS4-30HJ45, Module 4, 30 Tooth, Hardened Alloy Steel Spur Gears - ks4-30hj45 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details