KSSG series ground spur gears are precision metal gears with module 1, 20° pressure angle, and S45C material featuring induction-hardened tooth surfaces at 50~60 HRC. The KSSG1-34J14 variant has a 34-tooth count, 36 mm outside diameter, 18 mm face width, 14 mm bore, and 5 mm keyway. Allowable torque is 7.98 N·m (0.81 kgf·m), with backlash of 0.08~0.16 mm and weight of 0.81 kg. Precision grade JIS N7 (JIS B1702-1:1998) applies to standard models; J Series equivalents are specified separately. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1, 34 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-34J14 | KSSG1-34J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 34 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |