KSSG1-34J10 is a ground spur gear from the KSSG Series with a module of 1, 34 teeth, and a 10 mm bore. It has a pitch diameter of 34 mm, an outside diameter of 36 mm, a face width of 18 mm, and a hub width of 10 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50-60 HRC. It meets JIS Grade N7 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 7.98 N·m (0.81 kgf·m), with backlash specified as 0.08-0.16 mm. A set screw is included for mounting. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1, 34 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-34J10 | KSSG1-34J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 34 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |