QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-32J14

Description
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG series ground spur gears are precision-machined steel gears with module 1, 20° pressure angle, and S45C material subjected to induction hardening (50-60 HRC). They conform to JIS grade N7 (JIS B1702-1:1998) with standard full-depth teeth. The KSSG1-32J variant has a 14 mm bore, 32 teeth, 38 mm pitch diameter, 40 mm outside diameter, 18 mm face width, and 44 mm total length. It features a 5 mm wide by 5 mm deep keyway and a set screw for shaft retention. Allowable torque is 7.37 N·m (0.75 kgf·m) with backlash between 0.08 and 0.16 mm. Secondary operations on tooth surfaces are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG series ground spur gears are precision-machined steel gears with module 1, 20° pressure angle, and S45C material subjected to induction hardening (50-60 HRC). They conform to JIS grade N7 (JIS B1702-1:1998) with standard full-depth teeth. The KSSG1-32J variant has a 14 mm bore, 32 teeth, 38 mm pitch diameter, 40 mm outside diameter, 18 mm face width, and 44 mm total length. It features a 5 mm wide by 5 mm deep keyway and a set screw for shaft retention. Allowable torque is 7.37 N·m (0.75 kgf·m) with backlash between 0.08 and 0.16 mm. Secondary operations on tooth surfaces are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-32J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-32J14
Metal Spur Gears (metric) KSSG1-32J14
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore - KSSG1-32J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore
KSSG1-32J14
Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore KSSG1-32J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-32J14 KSSG1-32J14
Product Name Metal Spur Gears (metric) Module 1, 32 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details