QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-32J12

Description
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-32J12 is a ground spur gear from the KSSG series with a module of 1, 32 teeth, and a 12 mm bore. The gear has a pitch diameter of 32 mm, an outside diameter of 34 mm, a face width of 10 mm, and a total length of 18 mm. It features a keyway with dimensions 5 mm wide by 5 mm deep, and includes a set screw for shaft retention. The allowable torque is 4.27 N·m (0.43 kgf·m), with backlash specified between 0.08 and 0.16 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. Secondary operations on tooth surfaces are prohibited due to heat treatment.

Datasheet Summary
Powered by GS/AI

KSSG1-32J12 is a ground spur gear from the KSSG series with a module of 1, 32 teeth, and a 12 mm bore. The gear has a pitch diameter of 32 mm, an outside diameter of 34 mm, a face width of 10 mm, and a total length of 18 mm. It features a keyway with dimensions 5 mm wide by 5 mm deep, and includes a set screw for shaft retention. The allowable torque is 4.27 N·m (0.43 kgf·m), with backlash specified between 0.08 and 0.16 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. Secondary operations on tooth surfaces are prohibited due to heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-32J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-32J12
Metal Spur Gears (metric) KSSG1-32J12
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore - KSSG1-32J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore
KSSG1-32J12
Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore KSSG1-32J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-32J12 KSSG1-32J12
Product Name Metal Spur Gears (metric) Module 1, 32 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK NSU1.5-68J22, Module 1.5, 68 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-68j22 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 68
Design Metric
View Details
Spur Gears - 5217247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details