KSSG series ground spur gears are precision steel gears with a 20° pressure angle, module 1, and S45C material with induction-hardened teeth reaching 50-60 HRC. The KSSG1-32J10 variant has a 10 mm bore, 32 teeth, 38 mm pitch diameter, 40 mm outside diameter, 8 mm face width, and a keyway measuring 5 mm width × 5 mm depth. It has an allowable torque of 7.37 N·m (0.75 kgf·m), backlash of 0.08-0.16 mm, and weighs 0.77 kg. Precision is grade N7 per JIS B1702-1:1998. A set screw is included. Secondary operations on tooth surfaces are prohibited due to hardness. No information confirms the exact part number KSSG1-32J10, but its specifications match the J Series variants in the table.
Module 1, 32 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-32J10 | KSSG1-32J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |