The KSSG series consists of ground spur gears with a module of 1, 20° pressure angle, and S45C steel construction with induction-hardened tooth surfaces (50~60HRC). The KSSG1-30J12 corresponds to the 30-tooth variant with a 12mm bore, 30mm pitch diameter, 32mm outside diameter, 8mm face width, 4mm hub width, and 18mm total length. It features a keyway of 4mm width x 2.8mm depth and a set screw for shaft retention. Allowable torque is 8.11 N·m (0.83 kgf·m) with backlash ranging from 0.08 to 0.16 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998). Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1, 30 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-30J12 | KSSG1-30J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |