Module 1 ground spur gear with 29 teeth, 15 mm finished bore, 25 mm hub diameter, 29 mm pitch diameter, 31 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length, featuring an induction-hardened tooth surface (50~60 HRC), JIS grade N7 precision, 0.053 N·m allowable torque, and 0.08~0.16 mm backlash. Includes a keyway of 5 mm width × 2.3 mm depth per JIS B1301. Made of S45C steel with standard full-depth teeth and 20° pressure angle.
Module 1, 29 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-29J15 | KSSG1-29J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 29 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |