Module 1, 29-tooth ground spur gear with a 14 mm keyway bore, 25 mm hub diameter, 29 mm pitch diameter, 31 mm outside diameter, 8 mm face width, and 10 mm hub width. The gear is made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), conforms to JIS grade N7 precision, has a 20° pressure angle, and exhibits 0.062 N·m allowable torque. Keyway dimensions are 5 mm width × 2.3 mm depth, per JIS B1301 Js9 tolerance.
Module 1, 29 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-29J14 | KSSG1-29J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 29 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |