QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-27J10

Description
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Request a Quote
Description
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1, 27-tooth ground spur gear with a 10 mm keyway bore, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a 20° pressure angle and JIS grade N7 precision. The gear has a pitch diameter of 27 mm, outside diameter of 29 mm, face width of 8 mm, and total length of 18 mm. Backlash is specified as 0.08~0.16 mm. The keyway is 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance. Allowable torque is 0.048 N·m. This model is part of the KSSG1 series and requires a lead time for delivery.

Datasheet Summary
Powered by GS/AI

Module 1, 27-tooth ground spur gear with a 10 mm keyway bore, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a 20° pressure angle and JIS grade N7 precision. The gear has a pitch diameter of 27 mm, outside diameter of 29 mm, face width of 8 mm, and total length of 18 mm. Backlash is specified as 0.08~0.16 mm. The keyway is 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance. Allowable torque is 0.048 N·m. This model is part of the KSSG1 series and requires a lead time for delivery.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-27J10 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-27J10
Metal Spur Gears (metric) KSSG1-27J10
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore

Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore - KSSG1-27J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore
KSSG1-27J10
Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore KSSG1-27J10
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-27J10 KSSG1-27J10
Product Name Metal Spur Gears (metric) Module 1, 27 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 27 27
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 50 Teeth, 20° Pressure Angle, Brass ASTM 8A Gear - A 1B 2MY10050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
KHK SSCP20-30HJ45, CP20, Module6.37, 30 Tooth, CP Carbon Steel Spur Gears - sscp20-30hj45 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details