Module 1, 27-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), 20° pressure angle, and standard full-depth teeth. Bore diameter is 20 mm, hub diameter is 27 mm, outside diameter is 29 mm, face width is 8 mm, hub width is 10 mm, and total length is 18 mm. Backlash is 0.08~0.16 mm. Allowable torque is 0.052 kgf·m. Keyway is 4 mm wide by 1.8 mm deep, per JIS B1301 Js9 tolerance. Precision grade is JIS N7 (JIS B1702-1:1998). This model is available on request with a lead time of five working days and order quantities limited to 1-20 units. Secondary operations on tooth surfaces are prohibited due to induction hardening.
Module 1, 27 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-27 | KSSG1-27 |
| Product Name | Metal Spur Gears (metric) | Module 1, 27 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |