Module 1, 26-tooth ground spur gear with 8 mm bore, 18 mm hub diameter, 26 mm pitch diameter, 28 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length, featuring induction-hardened tooth surfaces with a hardness of 50 to 60 HRC, standard full-depth teeth, 20° pressure angle, and backlash of 0.08 to 0.16 mm, manufactured from S45C steel to JIS grade N7 precision.
Module 1, 26 Tooth Ground Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-26J8 | KSSG1-26J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 26 Tooth Ground Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |