Module 1, 26-tooth ground spur gear with a 10 mm keyway bore, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a pitch diameter of 26 mm, outside diameter of 28 mm, face width of 8 mm, and total length of 18 mm. Backlash is specified as 0.08~0.16 mm, and allowable torque is 0.045 N·m. Meets JIS grade N7 precision (JIS B1702-1:1998) and standard full-depth 20° pressure angle teeth. Keyway conforms to JIS B1301, Js 9 tolerance.
Module 1, 26 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-26J10 | KSSG1-26J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 26 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |