KSSG1-24 is a module 1, 24-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a 20° pressure angle and standard full-depth teeth. It has a bore diameter of 20 mm, pitch diameter of 24 mm, outside diameter of 26 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The gear is available with a keyway of 4 mm width x 1.8 mm depth per JIS B1301 (Js9 tolerance). Backlash is specified as 0.08~0.16 mm, and allowable torque is 0.044 kgf·m. It conforms to JIS grade N7 (JIS B1702-1:1998). Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1, 24 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-24 | KSSG1-24 |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |