Module 1, 23-tooth ground spur gear with a 12 mm bore, 20° pressure angle, and 5.63 mm pitch diameter, made of S45C steel with induction-hardened teeth (50-60 HRC), featuring a keyway of 12 mm width × 4 mm depth per JIS B1301, standardized backlash of 0.08-0.16 mm, and a maximum allowable torque of 0.042 N·m; designed for precision applications with JIS grade N7 accuracy and total length of 18 mm.
Module 1, 23 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-23J12 | KSSG1-23J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 23 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |