The KSSG1-23J10 is a metal spur gear with a module of 1 and 23 teeth, designed for precision applications. It features a finished bore of 10mm and is made from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. This gear is classified under JIS grade N7 for precision, ensuring high-quality performance in mechanical systems. The pressure angle is 20°, and the gear teeth are designed to standard full depth. The product is available on request, with a lead time of up to 5 working days for orders of 1 to 20 units. Keyways are manufactured according to JIS B1301 standards. The allowable torque and backlash values are calculated based on assumed usage conditions, and secondary operations on the tooth areas are not recommended due to the induction hardening process.
Module 1, 23 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-23J10 | KSSG1-23J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 23 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |