QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-23

Description
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1-23 is a module 1, 23-tooth ground spur gear with an induction-hardened tooth surface (50~60 HRC), made of S45C steel, featuring a 20° pressure angle and standard full-depth teeth. It has a bore diameter of 15 mm, hub diameter of 20 mm, pitch diameter of 23 mm, outside diameter of 25 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The backlash ranges from 0.08 to 0.16 mm. The gear accepts a keyway of 4 mm width by 1.8 mm depth per JIS B1301 standard. The allowable torque is 0.044 N·m (0.042 kgf·m). The precision grade is JIS Grade N7, equivalent to S1. Secondary operations on the tooth area are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG1-23 is a module 1, 23-tooth ground spur gear with an induction-hardened tooth surface (50~60 HRC), made of S45C steel, featuring a 20° pressure angle and standard full-depth teeth. It has a bore diameter of 15 mm, hub diameter of 20 mm, pitch diameter of 23 mm, outside diameter of 25 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The backlash ranges from 0.08 to 0.16 mm. The gear accepts a keyway of 4 mm width by 1.8 mm depth per JIS B1301 standard. The allowable torque is 0.044 N·m (0.042 kgf·m). The precision grade is JIS Grade N7, equivalent to S1. Secondary operations on the tooth area are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-23 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-23
Metal Spur Gears (metric) KSSG1-23
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore

Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore - KSSG1-23 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore
KSSG1-23
Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore KSSG1-23
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-23 KSSG1-23
Product Name Metal Spur Gears (metric) Module 1, 23 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Spur Gears - 8787869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details