KSSG1-21 is a module 1, 21-tooth ground spur gear with a plain bore, 18 mm bore diameter, 21 mm pitch diameter, 23 mm outside diameter, 8 mm face width, and 10 mm hub width. It has a total length of 18 mm and a keyway dimension of 4 mm width by 1.8 mm depth, conforming to JIS B1301 Js 9 tolerance. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and has a backlash range of 0.08-0.16 mm. It meets JIS grade N7 precision (JIS B1702-1:1998) and has a set screw allowable torque of 0.033 N·m. The gear teeth are standard full depth with a 20° pressure angle. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1, 21 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-21 | KSSG1-21 |
| Product Name | Metal Spur Gears (metric) | Module 1, 21 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |