KSSG1-20 is a module 1, 20-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a plain bore, 17 mm hub diameter, 20 mm pitch diameter, 22 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It has a backlash range of 0.08~0.16 mm, an allowable torque of 0.033 N·m with an M4 set screw, and conforms to JIS grade N7 (JIS B1702-1: 1998) precision standards. The keyway is not present in the base part number and is only available in variants with J10 suffix.
Module 1, 20 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-20 | KSSG1-20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 20 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |