KSSG1-19J8 is a metric ground spur gear with 19 teeth, module 1, and an 8 mm finished bore. It has a pitch diameter of 19 mm, outside diameter of 21 mm, face width of 8 mm, and total length of 18 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Backlash is specified as 0.08-0.16 mm, and allowable torque is 0.025 N·m. The gear adheres to JIS B1702-1:1998 grade N7 precision and features a standard full-depth tooth profile with a 20° pressure angle. Keyway dimensions are not applicable as this variant uses a set screw connection. Secondary operations on tooth areas are prohibited due to hardness.
Module 1, 19 Tooth Ground Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-19J8 | KSSG1-19J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 19 Tooth Ground Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |