Module 1, 19-tooth ground spur gear with a 6mm bore, 16mm hub diameter, 19mm pitch diameter, 21mm outside diameter, 8mm face width, 10mm hub width, and 18mm total length, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a backlash range of 0.08~0.16 mm and an allowable torque of 0.029 N·m. The gear complies with JIS grade N7 precision (JIS B1702-1: 1998) and has a 20° pressure angle. Keyways are not present in the base part number but are available as optional variants.
Module 1, 19 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-19 | KSSG1-19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 19 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |