KSSG1-17J8 is a module 1, 17-tooth ground spur gear with an 8 mm finished bore, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 20° pressure angle and standard full-depth teeth. It has a backlash range of 0.08-0.16 mm, a hub diameter of 14 mm, a pitch diameter of 17 mm, an outside diameter of 19 mm, and a face width and hub width of 8 mm each, for a total length of 18 mm. The gear complies with JIS grade N7 precision (JIS B1702-1:1998) and includes a keyway measuring 4 mm width by 1.8 mm depth per JIS B1301. The allowable torque is 0.022 N·m (0.0022 kgf·m). Secondary operations on tooth areas are prohibited due to heat treatment.
Module 1, 17 Tooth Ground Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-17J8 | KSSG1-17J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 17 Tooth Ground Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |