QTC METRIC GEARS Metal Spur Gears (metric) KSSG1-17J6

Description
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore
Request a Quote
Description
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1, 17-tooth ground steel spur gear with a 6 mm bore, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The gear has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with induction-hardened surfaces (50-60 HRC). Backlash is specified as 0.08-0.16 mm. The precision grade is JIS N7 (JIS B1702-1:1998). The keyway is not present in this variant, and the product is designated as S1T. This part falls within the J Series, which requires a lead time of up to 5 working days and is limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

Module 1, 17-tooth ground steel spur gear with a 6 mm bore, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. The gear has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with induction-hardened surfaces (50-60 HRC). Backlash is specified as 0.08-0.16 mm. The precision grade is JIS N7 (JIS B1702-1:1998). The keyway is not present in this variant, and the product is designated as S1T. This part falls within the J Series, which requires a lead time of up to 5 working days and is limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1-17J6 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1-17J6
Metal Spur Gears (metric) KSSG1-17J6
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore

Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore

Supplier's Site Datasheet
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore - KSSG1-17J6 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore
KSSG1-17J6
Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore KSSG1-17J6
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1-17J6 KSSG1-17J6
Product Name Metal Spur Gears (metric) Module 1, 17 Tooth Ground Steel Spur Gear with 6mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 17 17
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details