Module 1, 120-tooth ground spur gear with a 30mm finished bore, 8mm wide keyway with 3.3mm depth, M6 set screw, 18mm face width, 10mm hub width, and 102mm outside diameter. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade JIS N7 per JIS B1702-1:1998. Backlash is 0.12-0.20 mm. Allowable torque is 0.76 kG·m. Weighs 0.76 kg.
Module 1, 120 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-120J30 | KSSG1-120J30 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |