Module 1, 120-tooth ground spur gear with 22 teeth, 6 mm × 2.8 mm keyway, M5 set screw, 5 mm face width, and 0.81 kg weight, designed for parallel shaft applications. Precision meets JIS grade N7 (JIS B1702-1:1998). Material is S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Backlash is specified as 0.12-0.20 mm. The gear is part of the KSSG1 series, with secondary operations prohibited on tooth areas due to hardening.
Module 1, 120 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-120J22 | KSSG1-120J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |