KSSG1-120J19 is a module 1, 19-tooth ground spur gear with a 50 mm pitch diameter, 120 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. It features a 19 mm finished bore, a 6 x 2.8 mm keyway, an M5 set screw, and a backlash of 0.12-0.20 mm. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), manufactured to JIS grade N7 precision (JIS B1702-1:1998), and has an allowable torque of 3.36 N·m. Weight is 0.82 kg.
Module 1, 120 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-120J19 | KSSG1-120J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |