KSSG1-100J28 is a module 1, 28-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a 5 mm keyway (8 x 3.3 mm) and an M6 set screw. It has a 20° pressure angle, standard full-depth teeth, and JIS grade N7 precision per JIS B1702-1:1998. The allowable torque is 0.55 N·m, and backlash ranges from 0.12~0.20 mm. The part includes a 50 mm bore, 100 mm pitch diameter, 102 mm outside diameter, 8 mm face width, 10 mm hub width, and 18 mm total length. Keyways conform to JIS B1301 Js9 tolerance. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1, 100 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-100J28 | KSSG1-100J28 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |